Gurley Precision Instruments Permeometer 4301N

Description
Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. Certain models, such as the S-P-S Tester, are also used to measure surface smoothness and material softness. Manual and automatic units available. Conform to TAPPI T-460, ASTM D-726-58 & APPITA/AS 1301-420, BS 5926, CPPA D-14, ISO 5636/5, D-202-77, SCAN P-19 & P-53.
Request a Quote
Description
Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. Certain models, such as the S-P-S Tester, are also used to measure surface smoothness and material softness. Manual and automatic units available. Conform to TAPPI T-460, ASTM D-726-58 & APPITA/AS 1301-420, BS 5926, CPPA D-14, ISO 5636/5, D-202-77, SCAN P-19 & P-53.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Permeometer - 4301N - Gurley Precision Instruments
Troy, NY, USA
Permeometer
4301N
Permeometer 4301N
Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. Certain models, such as the S-P-S Tester, are also used to measure surface smoothness and material softness. Manual and automatic units available. Conform to TAPPI T-460, ASTM D-726-58 & APPITA/AS 1301-420, BS 5926, CPPA D-14, ISO 5636/5, D-202-77, SCAN P-19 & P-53.

Densometers are the accepted standard for measuring the porosity of materials such as papers, wovens, plastics and membranes. All Densometers measure the time required for a given volume and of air (25cc to 400cc) to flow through a standard area of material being tested under light uniform pressure. Certain models, such as the S-P-S Tester, are also used to measure surface smoothness and material softness. Manual and automatic units available. Conform to TAPPI T-460, ASTM D-726-58 & APPITA/AS 1301-420, BS 5926, CPPA D-14, ISO 5636/5, D-202-77, SCAN P-19 & P-53.

Supplier's Site

Technical Specifications

  Gurley Precision Instruments
Product Category Property Testing Equipment
Product Number 4301N
Product Name Permeometer
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Unlock Full Specs
to access all available technical data

Similar Products

Manual Densometers - 4190N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Compactability / Compressibility; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Manual Densometers - 4118N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Manual Densometers - 4190N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Compactability / Compressibility; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details
Manual Densometers - 4190N - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Properties Analyzed Compactability / Compressibility; Smoothness; Absorption / WaterAbsorption; Densometry / Pore Size
Test Media Textiles; Paper
Mounting / Loading Options Process Line Mounted for Continuous Monitoring
View Details