DCC Corporation HotSpot II Thermocouple Welder 20-A10120

Description
The principal difference between the HotSpot II and the standard HotSpot is its heavier wire welding capability. The HotSpot II can handle wire pairs as heavy as #14 gauge. It can also close larger tubes than the standard unit and can do light duty stud welding as an aid in wire harness attachment and in insulation blanket installation. The HotSpot II operates only from AC power. A battery-powered version of the unit is not offered. Its less than #14 weight and compact design make it a very portable package. QUICK ACTION The HotSpot II is light and portable so you can move it right to where you need to make and attach thermocouples. The actual welding time in less than a second and the short recycle interval, even at full power, will allow you to make 6 or more welds a minute. ECONOMICAL Making and installing thermocouple junctions using DCC's HotSpot II is extremely economical. Freestanding beads can be fabricated or junctions welded to fixturing hardware or directly to the surface being sensed, at the rate of 5 to 10 a minute. There is no need for elaborate set-ups or specially trained operators. Skip the pre-planning, expense, and delays involved with purchasing thermocouples outside or having them made through another department. EASY-TO-USE Anyone can quickly become proficient in the use of the HotSpot II. While sophisticated internally, the HotSpot II provides the operator with a firing button and a simple on/off and energy level adjustment. A weld is generated by holding the bared end of the thermocouple wire to the bead forming graphite electrode or the surface to be sensed, while pressing the firing button. FLEXIBLE The HotSpot II welder is a dual range high-energy unit that has the versatility to provide fine control as well as the high power capability needed for heavier wires. Front panel indicators and controls allow the operator to easily monitor the status, set the energy level, and initiate a weld cycle.
Description
The principal difference between the HotSpot II and the standard HotSpot is its heavier wire welding capability. The HotSpot II can handle wire pairs as heavy as #14 gauge. It can also close larger tubes than the standard unit and can do light duty stud welding as an aid in wire harness attachment and in insulation blanket installation. The HotSpot II operates only from AC power. A battery-powered version of the unit is not offered. Its less than #14 weight and compact design make it a very portable package. QUICK ACTION The HotSpot II is light and portable so you can move it right to where you need to make and attach thermocouples. The actual welding time in less than a second and the short recycle interval, even at full power, will allow you to make 6 or more welds a minute. ECONOMICAL Making and installing thermocouple junctions using DCC's HotSpot II is extremely economical. Freestanding beads can be fabricated or junctions welded to fixturing hardware or directly to the surface being sensed, at the rate of 5 to 10 a minute. There is no need for elaborate set-ups or specially trained operators. Skip the pre-planning, expense, and delays involved with purchasing thermocouples outside or having them made through another department. EASY-TO-USE Anyone can quickly become proficient in the use of the HotSpot II. While sophisticated internally, the HotSpot II provides the operator with a firing button and a simple on/off and energy level adjustment. A weld is generated by holding the bared end of the thermocouple wire to the bead forming graphite electrode or the surface to be sensed, while pressing the firing button. FLEXIBLE The HotSpot II welder is a dual range high-energy unit that has the versatility to provide fine control as well as the high power capability needed for heavier wires. Front panel indicators and controls allow the operator to easily monitor the status, set the energy level, and initiate a weld cycle.

Suppliers

Company
Product
Description
Supplier Links
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Pennsauken, NJ, USA
HotSpot II Thermocouple Welder
20-A10120
HotSpot II Thermocouple Welder 20-A10120
The principal difference between the HotSpot II and the standard HotSpot is its heavier wire welding capability. The HotSpot II can handle wire pairs as heavy as #14 gauge. It can also close larger tubes than the standard unit and can do light duty stud welding as an aid in wire harness attachment and in insulation blanket installation. The HotSpot II operates only from AC power. A battery-powered version of the unit is not offered. Its less than #14 weight and compact design make it a very portable package. QUICK ACTION The HotSpot II is light and portable so you can move it right to where you need to make and attach thermocouples. The actual welding time in less than a second and the short recycle interval, even at full power, will allow you to make 6 or more welds a minute. ECONOMICAL Making and installing thermocouple junctions using DCC's HotSpot II is extremely economical. Freestanding beads can be fabricated or junctions welded to fixturing hardware or directly to the surface being sensed, at the rate of 5 to 10 a minute. There is no need for elaborate set-ups or specially trained operators. Skip the pre-planning, expense, and delays involved with purchasing thermocouples outside or having them made through another department. EASY-TO-USE Anyone can quickly become proficient in the use of the HotSpot II. While sophisticated internally, the HotSpot II provides the operator with a firing button and a simple on/off and energy level adjustment. A weld is generated by holding the bared end of the thermocouple wire to the bead forming graphite electrode or the surface to be sensed, while pressing the firing button. FLEXIBLE The HotSpot II welder is a dual range high-energy unit that has the versatility to provide fine control as well as the high power capability needed for heavier wires. Front panel indicators and controls allow the operator to easily monitor the status, set the energy level, and initiate a weld cycle.

The principal difference between the HotSpot II and the standard HotSpot is its heavier wire welding capability. The HotSpot II can handle wire pairs as heavy as #14 gauge. It can also close larger tubes than the standard unit and can do light duty stud welding as an aid in wire harness attachment and in insulation blanket installation.
The HotSpot II operates only from AC power. A battery-powered version of the unit is not offered. Its less than #14 weight and compact design make it a very portable package.
QUICK ACTION The HotSpot II is light and portable so you can move it right to where you need to make and attach thermocouples. The actual welding time in less than a second and the short recycle interval, even at full power, will allow you to make 6 or more welds a minute.
ECONOMICAL Making and installing thermocouple junctions using DCC's HotSpot II is extremely economical. Freestanding beads can be fabricated or junctions welded to fixturing hardware or directly to the surface being sensed, at the rate of 5 to 10 a minute. There is no need for elaborate set-ups or specially trained operators. Skip the pre-planning, expense, and delays involved with purchasing thermocouples outside or having them made through another department.
EASY-TO-USE Anyone can quickly become proficient in the use of the HotSpot II. While sophisticated internally, the HotSpot II provides the operator with a firing button and a simple on/off and energy level adjustment. A weld is generated by holding the bared end of the thermocouple wire to the bead forming graphite electrode or the surface to be sensed, while pressing the firing button.
FLEXIBLE The HotSpot II welder is a dual range high-energy unit that has the versatility to provide fine control as well as the high power capability needed for heavier wires. Front panel indicators and controls allow the operator to easily monitor the status, set the energy level, and initiate a weld cycle.

Supplier's Site

Technical Specifications

  DCC Corporation
Product Category Welding, Brazing, and Soldering Equipment
Product Number 20-A10120
Product Name HotSpot II Thermocouple Welder
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 4795904 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
Soldering, Desoldering, Rework Products - 5358-AC-BVX250-DUCT-ND - DigiKey
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details