Gullco International Limited Gullco "Sam" Submerged Arc Moggy GM-02-295-B

Description
Heavy Duty Moggy for Submerged Arc and Mig Welding The versatility and reliability of the world famous Gullco "Moggy" trackless travel carriage system and a variety of quality engineered components combine to provide a highly flexible self-contained welding unit. This Gullco unit is designed to produce precision, quality Submerged Arc or MIG welds. SAM Carriage, Model GM-02-295 - Friction drive heavy-duty travel Carriage, with positive chain drive on four(4) rubber tired wheels using a closed loop tack feedback for accurate speed control. Carriage controlled by the Gullco low voltage 24 volt GSP microprocessor pulse width modulation motor control, all mounted in a remote pendant control box attached to 8 ft. (243.84 cm) control cable housing the GSP control providing the forward/stop/reverse switch and infinitely variable 4-turn speed potentiometer. LED display in IPM or cm/min. An interface cable assembly allows the Miller HDC 1500 DX to control the run/stop function of the SAMCarriage. A manual clutch enables free wheeling. Carriage complete with a main mounting mast and handle assembly, mounting arm for one wire reel, all mounting arms equipped with quick jaw mast clamp assembly;vertical and horizontal manual 4" x 4" slides (with hardened ground rods with sleeve bearings for ease of adjustment). Control support arm and one (1) set (two[2]) adjustable guide roll arms. For operation on either42/115/230 volts, single phase, 50/60 Hz AC power supply. SAM Carriage, Model GM-02-275 - SAM Heavy-Duty Friction Drive Carriage for mounting customer'ssupplied single sub-arc package. Carriage specifications same as model GM-02-295. No welding equipment is supplied. GM-02-250 SAM Heavy-Duty Friction Drive Carriage Carriage specifications same as that of the GM-02-295, but provided with 17" x 22" (43.18 x55.89 cm) aluminum plate providing full flat mounting surface for customer's supplied wire feeder. Special track and wheels available upon request.
Datasheet
Description
Heavy Duty Moggy for Submerged Arc and Mig Welding The versatility and reliability of the world famous Gullco "Moggy" trackless travel carriage system and a variety of quality engineered components combine to provide a highly flexible self-contained welding unit. This Gullco unit is designed to produce precision, quality Submerged Arc or MIG welds. SAM Carriage, Model GM-02-295 - Friction drive heavy-duty travel Carriage, with positive chain drive on four(4) rubber tired wheels using a closed loop tack feedback for accurate speed control. Carriage controlled by the Gullco low voltage 24 volt GSP microprocessor pulse width modulation motor control, all mounted in a remote pendant control box attached to 8 ft. (243.84 cm) control cable housing the GSP control providing the forward/stop/reverse switch and infinitely variable 4-turn speed potentiometer. LED display in IPM or cm/min. An interface cable assembly allows the Miller HDC 1500 DX to control the run/stop function of the SAMCarriage. A manual clutch enables free wheeling. Carriage complete with a main mounting mast and handle assembly, mounting arm for one wire reel, all mounting arms equipped with quick jaw mast clamp assembly;vertical and horizontal manual 4" x 4" slides (with hardened ground rods with sleeve bearings for ease of adjustment). Control support arm and one (1) set (two[2]) adjustable guide roll arms. For operation on either42/115/230 volts, single phase, 50/60 Hz AC power supply. SAM Carriage, Model GM-02-275 - SAM Heavy-Duty Friction Drive Carriage for mounting customer'ssupplied single sub-arc package. Carriage specifications same as model GM-02-295. No welding equipment is supplied. GM-02-250 SAM Heavy-Duty Friction Drive Carriage Carriage specifications same as that of the GM-02-295, but provided with 17" x 22" (43.18 x55.89 cm) aluminum plate providing full flat mounting surface for customer's supplied wire feeder. Special track and wheels available upon request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gullco
Newmarket, Ontario, Canada
Gullco "Sam" Submerged Arc Moggy
GM-02-295-B
Gullco "Sam" Submerged Arc Moggy GM-02-295-B
Heavy Duty Moggy for Submerged Arc and Mig Welding The versatility and reliability of the world famous Gullco "Moggy" trackless travel carriage system and a variety of quality engineered components combine to provide a highly flexible self-contained welding unit. This Gullco unit is designed to produce precision, quality Submerged Arc or MIG welds. SAM Carriage, Model GM-02-295 - Friction drive heavy-duty travel Carriage, with positive chain drive on four(4) rubber tired wheels using a closed loop tack feedback for accurate speed control. Carriage controlled by the Gullco low voltage 24 volt GSP microprocessor pulse width modulation motor control, all mounted in a remote pendant control box attached to 8 ft. (243.84 cm) control cable housing the GSP control providing the forward/stop/reverse switch and infinitely variable 4-turn speed potentiometer. LED display in IPM or cm/min. An interface cable assembly allows the Miller HDC 1500 DX to control the run/stop function of the SAMCarriage. A manual clutch enables free wheeling. Carriage complete with a main mounting mast and handle assembly, mounting arm for one wire reel, all mounting arms equipped with quick jaw mast clamp assembly;vertical and horizontal manual 4" x 4" slides (with hardened ground rods with sleeve bearings for ease of adjustment). Control support arm and one (1) set (two[2]) adjustable guide roll arms. For operation on either42/115/230 volts, single phase, 50/60 Hz AC power supply. SAM Carriage, Model GM-02-275 - SAM Heavy-Duty Friction Drive Carriage for mounting customer'ssupplied single sub-arc package. Carriage specifications same as model GM-02-295. No welding equipment is supplied. GM-02-250 SAM Heavy-Duty Friction Drive Carriage Carriage specifications same as that of the GM-02-295, but provided with 17" x 22" (43.18 x55.89 cm) aluminum plate providing full flat mounting surface for customer's supplied wire feeder. Special track and wheels available upon request.

Heavy Duty Moggy for Submerged Arc and Mig Welding
The versatility and reliability of the world famous Gullco "Moggy" trackless travel carriage system and a variety of quality engineered components combine to provide a highly flexible self-contained welding unit. This Gullco unit is designed to produce precision, quality Submerged Arc or MIG welds.
SAM Carriage, Model GM-02-295 - Friction drive heavy-duty travel Carriage, with positive chain drive on four(4) rubber tired wheels using a closed loop tack feedback for accurate speed control. Carriage controlled by the Gullco low voltage 24 volt GSP microprocessor pulse width modulation motor control, all mounted in a remote pendant control box attached to 8 ft. (243.84 cm) control cable housing the GSP control providing the forward/stop/reverse switch and infinitely variable 4-turn speed potentiometer. LED display in IPM or cm/min. An interface cable assembly allows the Miller HDC 1500 DX to control the run/stop function of the SAMCarriage. A manual clutch enables free wheeling. Carriage complete with a main mounting mast and handle assembly, mounting arm for one wire reel, all mounting arms equipped with quick jaw mast clamp assembly;vertical and horizontal manual 4" x 4" slides (with hardened ground rods with sleeve bearings for ease of adjustment). Control support arm and one (1) set (two[2]) adjustable guide roll arms. For operation on either42/115/230 volts, single phase, 50/60 Hz AC power supply.
SAM Carriage, Model GM-02-275 - SAM Heavy-Duty Friction Drive Carriage for mounting customer'ssupplied single sub-arc package. Carriage specifications same as model GM-02-295. No welding equipment is supplied.
GM-02-250 SAM Heavy-Duty Friction Drive Carriage
Carriage specifications same as that of the GM-02-295, but provided with 17" x 22" (43.18 x55.89 cm) aluminum plate providing full flat mounting surface for customer's supplied wire feeder.
Special track and wheels available upon request.

Supplier's Site Datasheet

Technical Specifications

  Gullco International Limited
Product Category Welding, Brazing, and Soldering Equipment
Product Number GM-02-295-B
Product Name Gullco "Sam" Submerged Arc Moggy
Equipment Type Complete System
Process Capability Submerged Arc; Welding; MIG (GMAW)
Input Phase Single Phase Power
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 4053373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
End of Arm Tools - MIG/MAG/TIG welding torches - Panasonic
Specs
Process Capability Welding; MIG (GMAW); TIG (GTAW)
View Details
High-Output Solid-State Welder - Weldac 1200 - EFD Induction a.s.
Specs
Process Capability Welding
View Details