Gullco International Limited KAT® Welding Carriage Indexer Combination GK-200-FLA-I

Description
The Gullco KAT® Indexing System is typically used to automate single or multi-head overlay/cladding welding operations, hard surfacing, etc. The automatic routine drives a motorized device (either the KAT® carriage or the motorized rack arm), cycling back and forth between limit switches. When the device that is cycling reaches a limit switch, it pauses, and the other motorized device starts to index the gun/torch a preset distance in a preset direction. An Arc Signal Relay is supplied with the system to provide integrated arc activation signals to the overlay/surfacing equipment. Two GSP controls, each with dedicated microprocessor chips, are used to control the automatic, two axis indexing system. One GSP control is the Cycle Control and the other is the Index Control. Each control offers user programmable parameters/variables to allow fine-tuning and functional control of the automatic cycle. Gullco Indexing Systems, enable repetitive overlay/ surfacing cycles to be preformed, with precise motion of the gun/torch from start to finish, regardless of the number of passes of the work pieces involved.
Datasheet
Description
The Gullco KAT® Indexing System is typically used to automate single or multi-head overlay/cladding welding operations, hard surfacing, etc. The automatic routine drives a motorized device (either the KAT® carriage or the motorized rack arm), cycling back and forth between limit switches. When the device that is cycling reaches a limit switch, it pauses, and the other motorized device starts to index the gun/torch a preset distance in a preset direction. An Arc Signal Relay is supplied with the system to provide integrated arc activation signals to the overlay/surfacing equipment. Two GSP controls, each with dedicated microprocessor chips, are used to control the automatic, two axis indexing system. One GSP control is the Cycle Control and the other is the Index Control. Each control offers user programmable parameters/variables to allow fine-tuning and functional control of the automatic cycle. Gullco Indexing Systems, enable repetitive overlay/ surfacing cycles to be preformed, with precise motion of the gun/torch from start to finish, regardless of the number of passes of the work pieces involved.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KAT® Welding Carriage Indexer Combination - GK-200-FLA-I - Gullco International Limited
Newmarket, Ontario, Canada
KAT® Welding Carriage Indexer Combination
GK-200-FLA-I
KAT® Welding Carriage Indexer Combination GK-200-FLA-I
The Gullco KAT® Indexing System is typically used to automate single or multi-head overlay/cladding welding operations, hard surfacing, etc. The automatic routine drives a motorized device (either the KAT® carriage or the motorized rack arm), cycling back and forth between limit switches. When the device that is cycling reaches a limit switch, it pauses, and the other motorized device starts to index the gun/torch a preset distance in a preset direction. An Arc Signal Relay is supplied with the system to provide integrated arc activation signals to the overlay/surfacing equipment. Two GSP controls, each with dedicated microprocessor chips, are used to control the automatic, two axis indexing system. One GSP control is the Cycle Control and the other is the Index Control. Each control offers user programmable parameters/variables to allow fine-tuning and functional control of the automatic cycle. Gullco Indexing Systems, enable repetitive overlay/ surfacing cycles to be preformed, with precise motion of the gun/torch from start to finish, regardless of the number of passes of the work pieces involved.

The Gullco KAT® Indexing System is typically used to automate single or multi-head overlay/cladding welding operations, hard surfacing, etc. The automatic routine drives a motorized device (either the KAT® carriage or the motorized rack arm), cycling back and forth between limit switches. When the device that is cycling reaches a limit switch, it pauses, and the other motorized device starts to index the gun/torch a preset distance in a preset direction. An Arc Signal Relay is supplied with the system to provide integrated arc activation signals to the overlay/surfacing equipment. Two GSP controls, each with dedicated microprocessor chips, are used to control the automatic, two axis indexing system. One GSP control is the Cycle Control and the other is the Index Control. Each control offers user programmable parameters/variables to allow fine-tuning and functional control of the automatic cycle. Gullco Indexing Systems, enable repetitive overlay/ surfacing cycles to be preformed, with precise motion of the gun/torch from start to finish, regardless of the number of passes of the work pieces involved.

Supplier's Site Datasheet

Technical Specifications

  Gullco International Limited
Product Category Welding, Brazing, and Soldering Equipment
Product Number GK-200-FLA-I
Product Name KAT® Welding Carriage Indexer Combination
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 1790021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLC-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details