Greenleaf Corporation 35° Diamond Toolholder Style V

Description
35° diamond, negative rake, 17° 30' lead
Description
35° diamond, negative rake, 17° 30' lead

Suppliers

Company
Product
Description
Supplier Links
35° Diamond Toolholder - Style V - Greenleaf Corporation
Saegertown, PA, United States
35° Diamond Toolholder
Style V
35° Diamond Toolholder Style V
35° diamond, negative rake, 17° 30' lead

35° diamond, negative rake, 17° 30' lead

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number Style V
Product Name 35° Diamond Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, DH -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.2500 inch (6.35 mm)
View Details
Single-Ended Groover Toolholder - G/P Toolholder - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details