Greenleaf Corporation 80° Diamond Toolholder Style L

Description
80° diamond, negative rake, 5° reverse lead
Description
80° diamond, negative rake, 5° reverse lead

Suppliers

Company
Product
Description
Supplier Links
80° Diamond Toolholder - Style L - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Toolholder
Style L
80° Diamond Toolholder Style L
80° diamond, negative rake, 5° reverse lead

80° diamond, negative rake, 5° reverse lead

Supplier's Site
80° Diamond Toolholder - Style L - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Toolholder
Style L
80° Diamond Toolholder Style L
Trigon, negative rake, 5° reverse lead

Trigon, negative rake, 5° reverse lead

Supplier's Site
Triangle Positive Toolholder - Style L - Greenleaf Corporation
Saegertown, PA, United States
Triangle Positive Toolholder
Style L
Triangle Positive Toolholder Style L
Triangle, positive rake, 5° reverse lead

Triangle, positive rake, 5° reverse lead

Supplier's Site
Trigon Negative Toolholder - Style L - Greenleaf Corporation
Saegertown, PA, United States
Trigon Negative Toolholder
Style L
Trigon Negative Toolholder Style L
Trigon, negative rake, 5° reverse lead

Trigon, negative rake, 5° reverse lead

Supplier's Site
80° Diamond Toolholder - Style L - Greenleaf Corporation
Saegertown, PA, United States
80° Diamond Toolholder
Style L
80° Diamond Toolholder Style L
80° diamond, positive rake, 5° reverse lead

80° diamond, positive rake, 5° reverse lead

Supplier's Site
Triangle Negative Toolholder - Style L - Greenleaf Corporation
Saegertown, PA, United States
Triangle Negative Toolholder
Style L
Triangle Negative Toolholder Style L
Triangle, negative rake, 5° reverse lead

Triangle, negative rake, 5° reverse lead

Supplier's Site
80°/100° Diamond Negative Toolholder - Style L - Greenleaf Corporation
Saegertown, PA, United States
80°/100° Diamond Negative Toolholder
Style L
80°/100° Diamond Negative Toolholder Style L
80° diamond, negative rake, 5° reverse lead

80° diamond, negative rake, 5° reverse lead

Supplier's Site
60° Triangle Toolholder - Style L - Greenleaf Corporation
Saegertown, PA, United States
60° Triangle Toolholder
Style L
60° Triangle Toolholder Style L
Triangle, negative rake, 5° reverse lead

Triangle, negative rake, 5° reverse lead

Supplier's Site
Hard-Turning Negative Toolholder - Style L - Greenleaf Corporation
Saegertown, PA, United States
Hard-Turning Negative Toolholder
Style L
Hard-Turning Negative Toolholder Style L
Trigon, negative rake, 5° reverse lead

Trigon, negative rake, 5° reverse lead

Supplier's Site
80°/100° Diamond Positive Toolholder - Style L - Greenleaf Corporation
Saegertown, PA, United States
80°/100° Diamond Positive Toolholder
Style L
80°/100° Diamond Positive Toolholder Style L
80° diamond, positive rake, 5° reverse lead

80° diamond, positive rake, 5° reverse lead

Supplier's Site
Hard-Turning Negative Toolholder - Style L - Greenleaf Corporation
Saegertown, PA, United States
Hard-Turning Negative Toolholder
Style L
Hard-Turning Negative Toolholder Style L
80° diamond, negative rake, 5° reverse lead

80° diamond, negative rake, 5° reverse lead

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number Style L
Product Name 80° Diamond Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, DHF -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.2500 inch (6.35 mm)
View Details
35° Diamond Toolholder - Style J - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details