Greenleaf Corporation Round Toolholder Style D

Description
Round, negative rake
Description
Round, negative rake

Suppliers

Company
Product
Description
Supplier Links
Round Toolholder - Style D - Greenleaf Corporation
Saegertown, PA, United States
Round Toolholder
Style D
Round Toolholder Style D
Round, negative rake

Round, negative rake

Supplier's Site
Directional Clamping System (DCS) Toolholder - Style D - Greenleaf Corporation
Saegertown, PA, United States
Directional Clamping System (DCS) Toolholder
Style D
Directional Clamping System (DCS) Toolholder Style D
Square, negative rake, 45° lead

Square, negative rake, 45° lead

Supplier's Site
90° Square Toolholder - Style D - Greenleaf Corporation
Saegertown, PA, United States
90° Square Toolholder
Style D
90° Square Toolholder Style D
Square, positive rake, 45° lead

Square, positive rake, 45° lead

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number Style D
Product Name Round Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, QHC Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.6200 inch (15.75 mm)
View Details
Single-Ended Groover Toolholder - G/P Toolholder - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details