Greenleaf Corporation 35° V-Bottom Diamond Toolholder VJOR-V

Description
Single ended 35° diamond
Description
Single ended 35° diamond

Suppliers

Company
Product
Description
Supplier Links
35° V-Bottom Diamond Toolholder - VJOR-V - Greenleaf Corporation
Saegertown, PA, United States
35° V-Bottom Diamond Toolholder
VJOR-V
35° V-Bottom Diamond Toolholder VJOR-V
Single ended 35° diamond

Single ended 35° diamond

Supplier's Site

Technical Specifications

  Greenleaf Corporation
Product Category Tool Holders
Product Number VJOR-V
Product Name 35° V-Bottom Diamond Toolholder
Type OD / ID Tool Holder
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, DH -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.2500 inch (6.35 mm)
View Details
55° Diamond Toolholder - Style P - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details