FM75L-60R -- HUSHCUT® SERIES FACE MILL
Greenleaf Corporation
HushCut® Series Face Mill
FM75L-60R
Description
75° lead face mill
Description
75° lead face mill
Technical Specifications
|
Product Category
|
Milling Cutters |
|
Product Number
|
FM75L-60R |
|
Product Name
|
HushCut® Series Face Mill |
|
Cutter Type
|
Face Mill
|
|
Geometry
|
Square
|
|
Cutting Ends
|
Single
|
|
Cutting Application
|
General Purpose
|
|
Units
|
Fractional
|
Unlock Full Specs
to access all available technical data
Similar Products
Cutter Type
Endmill
Cutter
0.197 inch (5.0 mm)
OAL
4.72 inch (120 mm)
View Details
Allied Machine & Engineering Corp.
Cutter Type
Finishing; Helical Form
Geometry
Square
Cutting Ends
Single
View Details
Universal Cutting Tools, Inc.
Cutter Type
Endmill
Cutting Ends
Single
Units
Fractional
View Details
Cutter Type
Straight & Groove Forming Bits: Keyhole Slot
View Details