Green Textile Associates, Inc. OGB-PC-188

Description
Structure: Popcorn Overall Width: 65 Cuttable Width: 63 Weight per Linear Yard: 13.86
Description
Structure: Popcorn Overall Width: 65 Cuttable Width: 63 Weight per Linear Yard: 13.86

Suppliers

Company
Product
Description
Supplier Links
Structure: Popcorn Overall Width: 65 Cuttable Width: 63 Weight per Linear Yard: 13.86

Structure: Popcorn
Overall Width: 65
Cuttable Width: 63
Weight per Linear Yard: 13.86

Supplier's Site

Technical Specifications

  Green Textile Associates, Inc.
Product Category Industrial Fabrics
Product Number OGB-PC-188
Textie Product Type Knitted
Unlock Full Specs
to access all available technical data

Similar Products

Sheilding Blankets (Leaded Wool Replacement) - T-Flex® - MarShield
Specs
Textie Product Type Blanket or Batt
Use Temperature -58 to 482 F (-50 to 250 C)
View Details
PTFE Coated Fabric - PTFEF - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Material Synthetic; Fluoropolymer
Thickness 0.0030 to 0.0100 inch (0.0762 to 0.2540 mm)
Width / OD 1.00 to 40.00 inch (25 to 1016 mm)
View Details
Silicone Coated Fiberglass - ARMATEX® SF 18 - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Fire; Thermal Barriers, Insulation Pads and Covers, Welding Curtains, Heat Shields
Features Thermal Insulation
View Details
Felt Sheets - 7336775 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.1181 inch (3 mm)
Width / OD 19.69 inch (500 mm)
View Details