GAC2 -- CONDUIT TO ROD CLAMP
Greaves Corporation
Conduit To Rod Clamp
GAC2
Description
TIN PLATED ALUMINUM MATERIAL
GROUND WIRE TO PIPE USED ON
6 AWG TO 250 KCMIL CONDUCTOR SIZE
1 1/4 TO 2 INCH IPS SIZE
Description
TIN PLATED ALUMINUM MATERIAL
GROUND WIRE TO PIPE USED ON
6 AWG TO 250 KCMIL CONDUCTOR SIZE
1 1/4 TO 2 INCH IPS SIZE
Suppliers
Conduit To Rod Clamp
GAC2
TIN PLATED ALUMINUM MATERIAL
GROUND WIRE TO PIPE USED ON
6 AWG TO 250 KCMIL CONDUCTOR SIZE
1 1/4 TO 2 INCH IPS SIZE
- TIN PLATED ALUMINUM MATERIAL
- GROUND WIRE TO PIPE USED ON
- 6 AWG TO 250 KCMIL CONDUCTOR SIZE
- 1 1/4 TO 2 INCH IPS SIZE
Supplier's Site
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
GAC2 |
|
Product Name
|
Conduit To Rod Clamp |
|
Support Type
|
Pipe Clamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Hanger Type
Split Ring Hanger
Maximum Load
300 lbs (136 kg)
Pipe Size
3.00 inch (76.20 mm)
View Details
Support Type
Pipe Clamp
Pipe Size
14.00 inch (355.60 mm)
View Details
Arlington Industries, Inc.
Material of Construction
NON METALLIC
Features
UL Listed
View Details