Greaves Corporation Conduit To Rod Clamp G6S

Description
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL 6 AWG SOLID CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE G MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL 6 AWG SOLID CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G6S - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G6S
Conduit To Rod Clamp G6S
CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL GROUND WIRE TO PIPE/CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL 6 AWG SOLID CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE G MODEL
  • CAST BRONZE HIGH COPPER ALLOY PIPE CLAMP, PLATED STEEL SCREW MATERIAL
  • GROUND WIRE TO PIPE/CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION
  • UL APPROVAL
  • 6 AWG SOLID CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G6S
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Conduit To Rod Clamp - C108 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 0.75 inch (12.70 to 19.05 mm)
View Details
Conduit Hanger - 2160 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Angulating Constant Support Type 16 - 16 52 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details