Greaves Corporation Conduit To Rod Clamp C108

Description
CAST BRONZE BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 7/8 TO 1 INCH ROD SIZE 1/2 TO 3/4 INCH IPS SIZE JONES BOND[T] BRAND C100 MODEL
Datasheet
Description
CAST BRONZE BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 7/8 TO 1 INCH ROD SIZE 1/2 TO 3/4 INCH IPS SIZE JONES BOND[T] BRAND C100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - C108 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
C108
Conduit To Rod Clamp C108
CAST BRONZE BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 4 TO 2/0 AWG CONDUCTOR SIZE 7/8 TO 1 INCH ROD SIZE 1/2 TO 3/4 INCH IPS SIZE JONES BOND[T] BRAND C100 MODEL
  • CAST BRONZE BODY, SILICON BRONZE HARDWARE MATERIAL
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, ROD INSTALLATION
  • CSA APPROVAL
  • 4 TO 2/0 AWG CONDUCTOR SIZE
  • 7/8 TO 1 INCH ROD SIZE
  • 1/2 TO 3/4 INCH IPS SIZE
  • JONES BOND[T] BRAND
  • C100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number C108
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Pipe Hanger - 4180300EG - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 800 lbs (363 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details
Conduit To Rod Clamp - CG2050 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit Hanger - 2220 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Steel
View Details