Greaves Corporation Conduit To Rod Clamp G32

Description
CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 2 AWG SOLID CONDUCTOR SIZE 3/4 INCH ROD SIZE JONES BOND[T] BRAND G MODEL
Datasheet
Description
CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 2 AWG SOLID CONDUCTOR SIZE 3/4 INCH ROD SIZE JONES BOND[T] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G32 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G32
Conduit To Rod Clamp G32
CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 2 AWG SOLID CONDUCTOR SIZE 3/4 INCH ROD SIZE JONES BOND[T] BRAND G MODEL
  • CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL
  • COPPER WIRE TO ROD, DIRECT BURIAL USED ON
  • (1) HEX HEAD BOLT INSTALLATION
  • UL 413C APPROVAL
  • 2 AWG SOLID CONDUCTOR SIZE
  • 3/4 INCH ROD SIZE
  • JONES BOND[T] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G32
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 0.87 inch (22.00 mm)
View Details
Conduit To Rod Clamp - G2S-BS - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 to 2.00 inch (31.75 to 50.80 mm)
View Details
Conduit To Rod Clamp - BGC-2P-DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze Alloy, Silicon Bronze Screw
Features UL Listed
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details