Greaves Corporation Conduit To Rod Clamp G31

Description
CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 1/0 AWG SOLID CONDUCTOR SIZE 5/8 INCH ROD SIZE JONES BOND[T] BRAND G MODEL
Datasheet
Description
CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 1/0 AWG SOLID CONDUCTOR SIZE 5/8 INCH ROD SIZE JONES BOND[T] BRAND G MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G31 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G31
Conduit To Rod Clamp G31
CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL COPPER WIRE TO ROD, DIRECT BURIAL USED ON (1) HEX HEAD BOLT INSTALLATION UL 413C APPROVAL 1/0 AWG SOLID CONDUCTOR SIZE 5/8 INCH ROD SIZE JONES BOND[T] BRAND G MODEL
  • CAST BRONZE BODY, SILICON BRONZE BOLT MATERIAL
  • COPPER WIRE TO ROD, DIRECT BURIAL USED ON
  • (1) HEX HEAD BOLT INSTALLATION
  • UL 413C APPROVAL
  • 1/0 AWG SOLID CONDUCTOR SIZE
  • 5/8 INCH ROD SIZE
  • JONES BOND[T] BRAND
  • G MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G31
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Pipe Hanger - 4030400EG - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 1430 lbs (649 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit To Rod Clamp - CS127 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit Hanger - NM2020 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction NON METALLIC
Features UL Listed
View Details