Greaves Corporation Conduit To Rod Clamp G1R-DB

Description
BRONZE MATERIAL (2) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 3/8 TO 1 INCH ROD SIZE SCREW MATERIAL STAINLESS STEEL GR-DB MODEL
Datasheet
Description
BRONZE MATERIAL (2) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 3/8 TO 1 INCH ROD SIZE SCREW MATERIAL STAINLESS STEEL GR-DB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - G1R-DB - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
G1R-DB
Conduit To Rod Clamp G1R-DB
BRONZE MATERIAL (2) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 3/8 TO 1 INCH ROD SIZE SCREW MATERIAL STAINLESS STEEL GR-DB MODEL
  • BRONZE MATERIAL
  • (2) SCREW WIRE CONNECTOR INSTALLATION
  • UL APPROVAL
  • 10 TO 2 AWG CONDUCTOR SIZE
  • 3/8 TO 1 INCH ROD SIZE
  • SCREW MATERIAL STAINLESS STEEL
  • GR-DB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number G1R-DB
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Pipe Hanger - 4560200CP - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit To Rod Clamp - CS116 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 620 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Pipe Size 1.25 to 3.00 inch (31.75 to 76.20 mm)
View Details