Greaves Corporation Conduit To Rod Clamp CS134

Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 2 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CS MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 2 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CS134 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
CS134
Conduit To Rod Clamp CS134
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 300 TO 500 MCM CONDUCTOR SIZE 2 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CS MODEL
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, ROD INSTALLATION
  • 300 TO 500 MCM CONDUCTOR SIZE
  • 2 INCH IPS SIZE
  • CONTINUOUS LOOP[T] BRAND
  • CS MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CS134
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.7938 lbs (0.3600 kg)
View Details
Conduit To Rod Clamp - CW128 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit To Rod Clamp - CGRC-38-B4 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE
View Details
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.50 inch (12.70 mm)
View Details