Greaves Corporation Conduit To Rod Clamp CS108

Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 4 TO 2/0 AWG CONDUCTOR SIZE 7/8 INCH, 1 INCH ROD SIZE 1/2 TO 3/4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CS MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 4 TO 2/0 AWG CONDUCTOR SIZE 7/8 INCH, 1 INCH ROD SIZE 1/2 TO 3/4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CS108 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
CS108
Conduit To Rod Clamp CS108
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION 4 TO 2/0 AWG CONDUCTOR SIZE 7/8 INCH, 1 INCH ROD SIZE 1/2 TO 3/4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CS MODEL
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • (2) CABLE 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, ROD INSTALLATION
  • 4 TO 2/0 AWG CONDUCTOR SIZE
  • 7/8 INCH, 1 INCH ROD SIZE
  • 1/2 TO 3/4 INCH IPS SIZE
  • CONTINUOUS LOOP[T] BRAND
  • CS MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CS108
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2037357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
View Details
Conduit Hanger - 2180 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details
Conduit To Rod Clamp - CS126 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit Hanger - HIC75 - Minerallac Company
Minerallac Company
Specs
Material of Construction Spring Steel
Maximum Load 15 to 25 lbs (6.8 to 11.34 kg)
View Details