Greaves Corporation Conduit To Rod Clamp CG4150

Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, (4) HEX HEAD BOLT TO CABLE INSTALLATION UL APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CG MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, (4) HEX HEAD BOLT TO CABLE INSTALLATION UL APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CG4150 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
CG4150
Conduit To Rod Clamp CG4150
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, (4) HEX HEAD BOLT TO CABLE INSTALLATION UL APPROVAL 300 TO 500 MCM CONDUCTOR SIZE 4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND CG MODEL
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, (4) HEX HEAD BOLT TO CABLE INSTALLATION
  • UL APPROVAL
  • 300 TO 500 MCM CONDUCTOR SIZE
  • 4 INCH IPS SIZE
  • CONTINUOUS LOOP[T] BRAND
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CG4150
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit To Rod Clamp - 13C - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 2.00 inch (50.80 mm)
View Details
Conduit To Rod Clamp - G7 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Rigid/EMT Conduit Strap - CI1203 - Thomas & Betts Limited
Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details