CF251 -- CONDUIT TO ROD CLAMP
Greaves Corporation
Conduit To Rod Clamp
CF251
Description
CAST HIGH COPPER ALLOY BRONZE MATERIAL
FLEXIBLE STRAP TO PIPE USED ON
U BOLT TO PIPE INSTALLATION
2-1/2 INCH IPS SIZE
1 INCH WIDTH STRAP
CF MODEL
Description
CAST HIGH COPPER ALLOY BRONZE MATERIAL
FLEXIBLE STRAP TO PIPE USED ON
U BOLT TO PIPE INSTALLATION
2-1/2 INCH IPS SIZE
1 INCH WIDTH STRAP
CF MODEL
Datasheet
Suppliers
Conduit To Rod Clamp
CF251
CAST HIGH COPPER ALLOY BRONZE MATERIAL
FLEXIBLE STRAP TO PIPE USED ON
U BOLT TO PIPE INSTALLATION
2-1/2 INCH IPS SIZE
1 INCH WIDTH STRAP
CF MODEL
- CAST HIGH COPPER ALLOY BRONZE MATERIAL
- FLEXIBLE STRAP TO PIPE USED ON
- U BOLT TO PIPE INSTALLATION
- 2-1/2 INCH IPS SIZE
- 1 INCH WIDTH STRAP
- CF MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
CF251 |
|
Product Name
|
Conduit To Rod Clamp |
|
Support Type
|
Pipe Clamp
|
Unlock Full Specs
to access all available technical data
Similar Products
Material of Construction
Steel
Features
Lined
Pipe Size
2.52 inch (64.00 mm)
View Details
Support Type
Pipe Clamp
Pipe Size
1.25 inch (31.75 mm)
View Details
Support Type
Pipe Clamp; Conduit To Rod Clamp
Material of Construction
Cast Bronze
Features
UL Listed
View Details
Plasti-Bond/Perma-Cote/Korkap
Support Type
Conduit Hanger
Features
Coated; UL Listed
Pipe Size
2.50 inch (63.50 mm)
View Details