Bridgeport Fittings, Inc. Conduit Hanger 2100-BN

Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.75 INCH D X 1.94 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE #0 TRADE SIZE 3/8 TO 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet
Description
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.75 INCH D X 1.94 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE #0 TRADE SIZE 3/8 TO 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - 2100-BN - Bridgeport Fittings, Inc.
Bridgeport, CT, USA
Conduit Hanger
2100-BN
Conduit Hanger 2100-BN
CONDUIT HANGER WITH BOLT AND NUT TYPE STEEL MATERIAL 0.75 INCH D X 1.94 INCH H SIZE ZINC ELECTROPLATED FINISH UL (CANADA AND US), CSA APPROVAL 100 STANDARD PACKAGE #0 TRADE SIZE 3/8 TO 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE ROHS COMPLIANT APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
  • CONDUIT HANGER WITH BOLT AND NUT TYPE
  • STEEL MATERIAL
  • 0.75 INCH D X 1.94 INCH H SIZE
  • ZINC ELECTROPLATED FINISH
  • UL (CANADA AND US), CSA APPROVAL
  • 100 STANDARD PACKAGE
  • #0 TRADE SIZE
  • 3/8 TO 1/2 INCH RIGID, 1/2 INCH EMT CONDUIT TYPE
  • ROHS COMPLIANT
  • APPLICATION TO SECURE CONDUIT TO THREADED ROD, INSULATOR SUPPORT/DIRECTLY TO MOUNTING SURFACE
Supplier's Site Datasheet

Technical Specifications

  Bridgeport Fittings, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 2100-BN
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 181 0150EG - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit Hanger - 2160 - Bridgeport Fittings, Inc.
Bridgeport Fittings, Inc.
Specs
Support Type Conduit Hanger
Material of Construction Steel
Features UL Listed
View Details