Greaves Corporation Conduit To Rod Clamp C151

Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND C100 MODEL
Datasheet
Description
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND C100 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - C151 - Greaves Corporation
Centerbrook, CT, USA
Conduit To Rod Clamp
C151
Conduit To Rod Clamp C151
CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON U BOLT TO PIPE, ROD INSTALLATION CSA APPROVAL 8 TO 4 AWG CONDUCTOR SIZE 4 INCH IPS SIZE CONTINUOUS LOOP[T] BRAND C100 MODEL
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • (1) CABLE PARALLEL OR 90 DEG TO PIPE/ROD, DIRECT BURIAL USED ON
  • U BOLT TO PIPE, ROD INSTALLATION
  • CSA APPROVAL
  • 8 TO 4 AWG CONDUCTOR SIZE
  • 4 INCH IPS SIZE
  • CONTINUOUS LOOP[T] BRAND
  • C100 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number C151
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Pipe Hanger - 4550100EG - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit To Rod Clamp - C120 - Greaves Corporation
Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.25 inch (31.75 mm)
View Details
Conduit Hanger - NM2070 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Non-Metallic
Features UL Listed
View Details