Gray Tools Canada Inc. Heavy Duty Rivet Gun B200R

Description
Description: Overall Length 10". Precision design and manufacturing prevents pin rotation, which can cause elongation of the engaging holes and premature tool failure. Includes four mounted nosepieces: (3/32", 1/8", 5/32" and 3/16") and service wrench. Sets up to 3/16" stainless steel rivets.
Description
Description: Overall Length 10". Precision design and manufacturing prevents pin rotation, which can cause elongation of the engaging holes and premature tool failure. Includes four mounted nosepieces: (3/32", 1/8", 5/32" and 3/16") and service wrench. Sets up to 3/16" stainless steel rivets.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Rivet Gun - B200R - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Heavy Duty Rivet Gun
B200R
Heavy Duty Rivet Gun B200R
Description: Overall Length 10". Precision design and manufacturing prevents pin rotation, which can cause elongation of the engaging holes and premature tool failure. Includes four mounted nosepieces: (3/32", 1/8", 5/32" and 3/16") and service wrench. Sets up to 3/16" stainless steel rivets.
Description:Overall Length 10".
Precision design and manufacturing prevents pin rotation, which can cause elongation of the engaging holes and premature tool failure.
Includes four mounted nosepieces: (3/32", 1/8", 5/32" and 3/16") and service wrench.
Sets up to 3/16" stainless steel rivets.
Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Pliers
Product Number B200R
Product Name Heavy Duty Rivet Gun
Type Specialty / Other; Hand Riveter
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Pliers - 1366987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 8.82 inch (224 mm)
Standards VDE/1000V Approved
View Details
Side Cutting Slim Nose With Vinyl Grips - B243B - Gray Tools Canada Inc.
Specs
Type Diagonal
Jaw Length 7.5 inch (190 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details