B143 -- "V" STRIPPER/CUTTER WITH CUSHION GRIP HANDLES
Gray Tools Canada Inc.
"V" Stripper/Cutter With Cushion Grip Handles
B143
Description
Description:
Overall Length 5" Strip and Cut: solid and stranded wire sizes, 20-10 (AWG) Track adjustment for setting strip size Automatic return spring Slide lock
Description
Description:
Overall Length 5" Strip and Cut: solid and stranded wire sizes, 20-10 (AWG) Track adjustment for setting strip size Automatic return spring Slide lock
Suppliers
"V" Stripper/Cutter With Cushion Grip Handles
B143
Description:
Overall Length 5" Strip and Cut: solid and stranded wire sizes, 20-10 (AWG) Track adjustment for setting strip size Automatic return spring Slide lock
| Description: | Overall Length 5"
Strip and Cut: solid and stranded wire sizes, 20-10 (AWG)
Track adjustment for setting strip size
Automatic return spring
Slide lock |
Supplier's Site
Technical Specifications
|
Product Category
|
Pliers |
|
Product Number
|
B143 |
|
Product Name
|
"V" Stripper/Cutter With Cushion Grip Handles |
|
Type
|
Specialty / Other; Wire Stripping
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
6.22 inch (158 mm)
Jaw Capacity
0.0512 inch (1.3 mm)
Features
Electrically Insulated
View Details
Type
Tongue and Groove
Jaw Capacity
2.62 inch (66.67 mm)
View Details
Type
Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length
5.04 to 12.24 inch (128 to 311 mm)
Weight
0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details