Gray Tools Canada Inc. Stripper/Cutter B123

Description
Description: Overall Length 8-1/2" Strips: 22-20/18/16/14/12/10 AWG Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm Bolt Cutter: 4-40/6-32/8-32/10-32 /10-24 inches
Description
Description: Overall Length 8-1/2" Strips: 22-20/18/16/14/12/10 AWG Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm Bolt Cutter: 4-40/6-32/8-32/10-32 /10-24 inches

Suppliers

Company
Product
Description
Supplier Links
Stripper/Cutter - B123 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Stripper/Cutter
B123
Stripper/Cutter B123
Description: Overall Length 8-1/2" Strips: 22-20/18/16/14/12/10 AWG Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm Bolt Cutter: 4-40/6-32/8-32/10-32 /10-24 inches
Description:Overall Length 8-1/2"
Strips: 22-20/18/16/14/12/10 AWG
Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm
Bolt Cutter: 4-40/6-32/8-32/10-32/10-24 inches
Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Pliers
Product Number B123
Product Name Stripper/Cutter
Type Specialty / Other; Wire Stripping
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 2380783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 5.98 inch (152 mm)
Jaw Length 0.6299 inch (16 mm)
Standards RoHS Compliant
View Details
Needle Nose High Leverage With Comfort Grip - 82006 - Gray Tools Canada Inc.
Specs
Type Flat-Nose
Jaw Length 9 inch (229 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details