Gray Tools Canada Inc. Stripper/Crimper B122

Description
Description: Overall Length 9-1/2" . Stripper, Crimper and Bolt Cutter Strips: 20/18/16/14/12/10 AWG .8/1.0/1.3/1.6/2.0/2 .6mm Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm Bolt Cutter: 6-32/8-32/10-32/inch es 3.5/4.0/5.0 mm
Description
Description: Overall Length 9-1/2" . Stripper, Crimper and Bolt Cutter Strips: 20/18/16/14/12/10 AWG .8/1.0/1.3/1.6/2.0/2 .6mm Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm Bolt Cutter: 6-32/8-32/10-32/inch es 3.5/4.0/5.0 mm

Suppliers

Company
Product
Description
Supplier Links
Stripper/Crimper - B122 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Stripper/Crimper
B122
Stripper/Crimper B122
Description: Overall Length 9-1/2" . Stripper, Crimper and Bolt Cutter Strips: 20/18/16/14/12/10 AWG .8/1.0/1.3/1.6/2.0/2 .6mm Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm Bolt Cutter: 6-32/8-32/10-32/inch es 3.5/4.0/5.0 mm
Description:Overall Length 9-1/2" .
Stripper, Crimper and Bolt Cutter
Strips: 20/18/16/14/12/10 AWG .8/1.0/1.3/1.6/2.0/2.6mm
Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm
Bolt Cutter: 6-32/8-32/10-32/inches 3.5/4.0/5.0 mm
Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Pliers
Product Number B122
Product Name Stripper/Crimper
Type Specialty / Other; Wire Stripping
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1253103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Side Cutting Flush Cut (For Plastic) With Vinyl Grips - B206 - Gray Tools Canada Inc.
Specs
Type Diagonal
Jaw Length 0.7500 inch (19.05 mm)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details