Gray Tools Canada Inc. Electrical/Electronic 5-in-1 Tool B121

Description
Description: Overall Length 8-1/4". Stripper, Crimper, Bolt Cutter. Strips: 22-20/18/16/14/12/10 AWG Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm Bolt Cutter: 4-40/6-32/8-32/10-32 /10-24 inches
Description
Description: Overall Length 8-1/4". Stripper, Crimper, Bolt Cutter. Strips: 22-20/18/16/14/12/10 AWG Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm Bolt Cutter: 4-40/6-32/8-32/10-32 /10-24 inches

Suppliers

Company
Product
Description
Supplier Links
Electrical/Electronic 5-in-1 Tool - B121 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Electrical/Electronic 5-in-1 Tool
B121
Electrical/Electronic 5-in-1 Tool B121
Description: Overall Length 8-1/4". Stripper, Crimper, Bolt Cutter. Strips: 22-20/18/16/14/12/10 AWG Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm Bolt Cutter: 4-40/6-32/8-32/10-32 /10-24 inches
Description:Overall Length 8-1/4".
Stripper, Crimper, Bolt Cutter.
Strips: 22-20/18/16/14/12/10 AWG
Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm
Bolt Cutter: 4-40/6-32/8-32/10-32/10-24 inches
Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Pliers
Product Number B121
Product Name Electrical/Electronic 5-in-1 Tool
Type Specialty / Other; Wire Stripping
Unlock Full Specs
to access all available technical data

Similar Products

Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
Plier Sets - 1627381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Plier Sets
Length 12.99 inch (330 mm)
View Details
End Cutters With Vinyl Grips - B253B - Gray Tools Canada Inc.
Specs
Type End Cutting
Weight 160 oz (44.48 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details