Gray Tools Canada Inc. Reversible Wire Twister Plier with Cutters 82609A

Description
Reversible Wire Twister Plier with Cutters
Description
Reversible Wire Twister Plier with Cutters

Suppliers

Company
Product
Description
Supplier Links
Brampton, Ontario, Canada
Reversible Wire Twister Plier with Cutters
82609A
Reversible Wire Twister Plier with Cutters 82609A
Reversible Wire Twister Plier with Cutters

Reversible Wire Twister Plier with Cutters

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Pliers
Product Number 82609A
Product Name Reversible Wire Twister Plier with Cutters
Type Specialty / Other; Wire Twisting
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Pliers - 161079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Long nose pliers
Length 4.72 inch (120 mm)
Features Electrically Insulated
View Details
Needle Nose Straight With Cutter Vinyl Grips - B232B - Gray Tools Canada Inc.
Specs
Type Flat-Nose
Weight 44 oz (12.23 N)
View Details
Hand-held Plier -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Type Specialty / Other; Cutting - Sealing - Angle-forming - Pressing - Mounting Clamps
Length 5.04 to 12.24 inch (128 to 311 mm)
Weight 0.0800 to 1.2 oz (0.0222 to 0.3336 N)
View Details