The CAR4000T is a rectifer power supply module designed for telecom applications. The CAR4000T utilizes the latest, cost optimized technology to provide a regulated single output voltages of 24 or 48Vdc. Packaged in a 3U package, The CAR4000T provides 3000 Watts of Hot-Swappable / N+1 Redundant Power with standard features that include remote On/Off, remote sense, active current sharing, output voltage margining, overvoltage, overcurrent and overtemperature protection.
| Lineage Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | CAR4030K1T |
| Product Name | Rectifier |
| Type | DC Power Supply; Programmable Power Supply; Rectifier |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Applications | High Current, Telecommunications, Testing Equipment, Wireless |
| Features | Hot Swappable |