Global American, Inc. EP820VEEA Socket 479 SBC for Intel Pentium-M / Celeron-M ProcessorFSB 400 MHz 3300050

Description
3300050 - Socket 479 SBC for Intel Pentium-M / Celeron-M ProcessorFSB 400 MHz
Description
3300050 - Socket 479 SBC for Intel Pentium-M / Celeron-M ProcessorFSB 400 MHz

Suppliers

Company
Product
Description
Supplier Links
EP820VEEA Socket 479 SBC for Intel Pentium-M / Celeron-M ProcessorFSB 400 MHz - 3300050 - Global American, Inc.
Hudson, NH, USA
EP820VEEA Socket 479 SBC for Intel Pentium-M / Celeron-M ProcessorFSB 400 MHz
3300050
EP820VEEA Socket 479 SBC for Intel Pentium-M / Celeron-M ProcessorFSB 400 MHz 3300050
3300050 - Socket 479 SBC for Intel Pentium-M / Celeron-M ProcessorFSB 400 MHz

3300050 - Socket 479 SBC for Intel Pentium-M / Celeron-M ProcessorFSB 400 MHz

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computer Motherboards
Product Number 3300050
Product Name EP820VEEA Socket 479 SBC for Intel Pentium-M / Celeron-M ProcessorFSB 400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP441R - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel Pentium 4
CPU Socket LGA Socket
Chipset INTEL
View Details
VIA ULV Eden 500MHz/1GHz 3.5
Specs
Processor / CPU VIA ULV Eden 500MHz or VIA ULV Eden 1GHz
Chipset VIA
Processor Speed 1 GHz
View Details