AAEON Electronics, Inc. BP-206SS-P4

Description
Main Feature Master: PCISA PCISA: 3 PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4" (134mm x 188mm) Wallmount, PCISA, 6-Slot Backplane, 4 PCI, 3 PCISA, Single Segment
Description
Main Feature Master: PCISA PCISA: 3 PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4" (134mm x 188mm) Wallmount, PCISA, 6-Slot Backplane, 4 PCI, 3 PCISA, Single Segment

Suppliers

Company
Product
Description
Supplier Links
Main Feature Master: PCISA PCISA: 3 PCI: 4 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 Dimension: 5.3" x 7.4" (134mm x 188mm) Wallmount, PCISA, 6-Slot Backplane, 4 PCI, 3 PCISA, Single Segment

Main Feature

  • Master: PCISA
  • PCISA: 3
  • PCI: 4
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • Dimension: 5.3" x 7.4" (134mm x 188mm)

Wallmount, PCISA, 6-Slot Backplane, 4 PCI, 3 PCISA, Single Segment

Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Computer Motherboards
Product Number BP-206SS-P4
Form Factor ATX
Unlock Full Specs
to access all available technical data

Similar Products

 - IPC-MP742 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
Chipset INTEL
Processor Speed 1.8 to 3.3 GHz
View Details
Mini-ITX Pentium M Socket 479 Industrial Motherboard - CEX-i7418 - Computer Express L.L.C.
Specs
Processor / CPU Socket 479 for Intel Pentium M/Celeron M
Chipset INTEL
Bus / Standard PCI
View Details