Global American, Inc. P4BWA-G ATX Motherboard with LGA 775 for Intel Core 2 Duo / Core 2 Quad / Pentium D / Pentium 4 series processors 2807770

Description
The P4BWA-G industrial motherboard incorporates Intel Fast Memory Access that significantly increases overall system performance through the optimization of available bandwidth and reduction of memory access latency. This updated Q965 GMCH also includes wider internal data buses that support dual-channel DDR2 memory technology at 800MHz for greater platform performance and memory flexibility. Based on Intel Graphics Media Accelerator 3000(Intel GMA 3000) architecture, delivers richer visual color and picture clarity without the need for additional discrete graphics cards. Delivers performance for advanced operating systems like Microsoft Windows Vista and optional Dual Independent Display expands the viewable workspace to two monitors. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your low-power industrial computing requirements.
Description
The P4BWA-G industrial motherboard incorporates Intel Fast Memory Access that significantly increases overall system performance through the optimization of available bandwidth and reduction of memory access latency. This updated Q965 GMCH also includes wider internal data buses that support dual-channel DDR2 memory technology at 800MHz for greater platform performance and memory flexibility. Based on Intel Graphics Media Accelerator 3000(Intel GMA 3000) architecture, delivers richer visual color and picture clarity without the need for additional discrete graphics cards. Delivers performance for advanced operating systems like Microsoft Windows Vista and optional Dual Independent Display expands the viewable workspace to two monitors. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your low-power industrial computing requirements.

Suppliers

Company
Product
Description
Supplier Links
P4BWA-G ATX Motherboard with LGA 775 for Intel Core 2 Duo / Core 2 Quad / Pentium D / Pentium 4 series processors - 2807770 - Global American, Inc.
Hudson, NH, USA
P4BWA-G ATX Motherboard with LGA 775 for Intel Core 2 Duo / Core 2 Quad / Pentium D / Pentium 4 series processors
2807770
P4BWA-G ATX Motherboard with LGA 775 for Intel Core 2 Duo / Core 2 Quad / Pentium D / Pentium 4 series processors 2807770
The P4BWA-G industrial motherboard incorporates Intel Fast Memory Access that significantly increases overall system performance through the optimization of available bandwidth and reduction of memory access latency. This updated Q965 GMCH also includes wider internal data buses that support dual-channel DDR2 memory technology at 800MHz for greater platform performance and memory flexibility. Based on Intel Graphics Media Accelerator 3000(Intel GMA 3000) architecture, delivers richer visual color and picture clarity without the need for additional discrete graphics cards. Delivers performance for advanced operating systems like Microsoft Windows Vista and optional Dual Independent Display expands the viewable workspace to two monitors. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your low-power industrial computing requirements.

The P4BWA-G industrial motherboard incorporates Intel Fast Memory Access that significantly increases overall system performance through the optimization of available bandwidth and reduction of memory access latency. This updated Q965 GMCH also includes wider internal data buses that support dual-channel DDR2 memory technology at 800MHz for greater platform performance and memory flexibility. Based on Intel Graphics Media Accelerator 3000(Intel GMA 3000) architecture, delivers richer visual color and picture clarity without the need for additional discrete graphics cards. Delivers performance for advanced operating systems like Microsoft Windows Vista and optional Dual Independent Display expands the viewable workspace to two monitors.
With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your low-power industrial computing requirements.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computer Motherboards
Product Number 2807770
Product Name P4BWA-G ATX Motherboard with LGA 775 for Intel Core 2 Duo / Core 2 Quad / Pentium D / Pentium 4 series processors
Processor / CPU Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
CPU Socket LGA Socket
Chipset INTEL
Form Factor ATX
Processor Speed 0.5330 to 0.8000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Atom™ E3950/E3940 QC 1.6 GHz UTX Industrial Motherboard with HDMI/eDP (LVDS)/DP++, 4 COMs and 3 LANs - AIMB-U217DZ-FLA1E - Advantech
Specs
Processor / CPU Intel® AtomTM; Atom X7-E3950
Power Connectors AT; ATX
Processor Speed 1.6 GHz
View Details
IMB-151 - Thin Mini-ITX Industrial Motherboard with Intel Celeron J1900 or N2930 processor - 2809043 - Global American, Inc.
Specs
Processor / CPU Intel Celeron
CPU Socket FCBGA1170
Chipset INTEL
View Details
Mini-ITX Atom N270 Slim Type Industrial Motherboard - CEX-i2705 - Computer Express L.L.C.
Specs
Processor / CPU Intel® AtomTM
Chipset 1 x Realtek RTL8111C
Bus / Standard PCI
View Details
 - IPC-MP742 - Ant Computer, Inc.
Ant Computer, Inc.
Specs
Processor / CPU Intel® Core 2 Duo / Celeron®; Intel® Core™2 Quad
Chipset INTEL
Processor Speed 1.8 to 3.3 GHz
View Details