Supermicro Computer, Inc. H8QGL-6F

Description
Key Features 1. Quad AMD Opteron™ 6000 series processors (G34) 16/12/8-Core ready; HT3.0 Link support 2. Dual AMD SR5690 + SP5100 Chipset 3. Up to 256GB of DDR3 Registered ECC 1600/1333/1066 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs 4. Intel 82576 Dual-Port Gigabit Ethernet LAN 5. LSI 2008 8-Port 6 Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 6x SATA2 (3.0 Gbps) ports via AMD SP5100 Controller; RAID 0, 1, 10 7. 3/2/1 PCI-E 2.0 x16 / x8 (in x16) / x4 (in x16) 8. Integrated Matrox G200eW Graphics 9. Integrated IPMI 2.0 with Dedicated LAN
Datasheet
Description
Key Features 1. Quad AMD Opteron™ 6000 series processors (G34) 16/12/8-Core ready; HT3.0 Link support 2. Dual AMD SR5690 + SP5100 Chipset 3. Up to 256GB of DDR3 Registered ECC 1600/1333/1066 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs 4. Intel 82576 Dual-Port Gigabit Ethernet LAN 5. LSI 2008 8-Port 6 Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 6x SATA2 (3.0 Gbps) ports via AMD SP5100 Controller; RAID 0, 1, 10 7. 3/2/1 PCI-E 2.0 x16 / x8 (in x16) / x4 (in x16) 8. Integrated Matrox G200eW Graphics 9. Integrated IPMI 2.0 with Dedicated LAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Key Features 1. Quad AMD Opteron™ 6000 series processors (G34) 16/12/8-Core ready; HT3.0 Link support 2. Dual AMD SR5690 + SP5100 Chipset 3. Up to 256GB of DDR3 Registered ECC 1600/1333/1066 or 64GB of DDR3 Unbuffered ECC/non-ECC SDRAM in 16 DIMMs 4. Intel 82576 Dual-Port Gigabit Ethernet LAN 5. LSI 2008 8-Port 6 Gbps SAS Controller; RAID 0, 1, 10; RAID 5 optional 6. 6x SATA2 (3.0 Gbps) ports via AMD SP5100 Controller; RAID 0, 1, 10 7. 3/2/1 PCI-E 2.0 x16 / x8 (in x16) / x4 (in x16) 8. Integrated Matrox G200eW Graphics 9. Integrated IPMI 2.0 with Dedicated LAN

Key Features

1. Quad AMD Opteron™ 6000 series
processors (G34) 16/12/8-Core
ready; HT3.0 Link support

2. Dual AMD SR5690 + SP5100 Chipset

3. Up to 256GB of DDR3 Registered ECC
1600/1333/1066 or 64GB of DDR3
Unbuffered ECC/non-ECC SDRAM in
16 DIMMs

4. Intel 82576 Dual-Port Gigabit Ethernet
LAN

5. LSI 2008 8-Port 6 Gbps SAS
Controller; RAID 0, 1, 10; RAID 5
optional

6. 6x SATA2 (3.0 Gbps) ports via AMD
SP5100 Controller; RAID 0, 1, 10

7. 3/2/1 PCI-E 2.0 x16 / x8 (in x16)
/ x4 (in x16)

8. Integrated Matrox G200eW Graphics

9. Integrated IPMI 2.0 with Dedicated
LAN

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Computer Motherboards
Product Number H8QGL-6F
Unlock Full Specs
to access all available technical data

Similar Products