Dimplex Thermal Solutions Datasheets for Chillers (industrial)
Industrial chillers cool water using refrigeration cycles to provide a constant stream of coolant for manufacturing and laboratory processes.
Chillers (industrial): Learn more
| Product Name | Notes |
|---|---|
| Air-cooled, recirculating chillers are recommended when cooling a reservoir of fluid such as central coolant pits, storage tanks, or quench tanks. They are used in cooling metalworking fluid, hydraulic fluids,... | |
| Eliminate the worry of a clogged heat exchanger. Drop-in chillers work in the dirtiest, unfiltered processes without additional pumps. The D Series can be used in existing tanks for grinding... | |
| F-Series, Natural Air-Cooled Economizer The F Series Economizer uses natural cold air to cool process fluid as conditions warrant, allowing the chiller system to operate less often in colder months. | |
| FLOW-THROUGH STYLE CHILLERS | |
| Low Fouling and Cleanable Platform Eliminate the worry of a clogged heat exchanger. Drop-in chillers work in the dirtiest, unfiltered processes without additional pumps. The D Series can be used... | |
| Master Controls and System Outputs that Adjust Automatically Modular Systems Dimplex offers modular, pressurized & customizable models. Pump, reservoir, and header piping in each module create a self-contained and scalable... | |
| Robust, Customizable Platform Available in a wide range of capacities, the W Series can be equipped with air-cooled, water-cooled, or remote condensers and can be highly customized to meet the... | |
| The All-New Global Chiller Platform The DTS market leading chiller platform redesigned with new refrigerants, standardized options, and IoT interface. GCP Medical Imaging Chillers Feature: Redundant Systems for 99.9% Uptime... | |
| The J-Series Chillers from Dimplex are truly a turnkey solution with quick delivery. Its size, portability, simple operation, and ease of maintenance make it the chiller of choice for hundreds... | |
| The S-Series Chillers from Dimplex are available in an indoor or outdoor design, this durable unit (Indoor) is built with a self-contained recirculating pump, digital temperature controller, brazed plate evaporator,... | |
| These compact chillers are truly a turnkey solution with quick delivery. Its size, portability, simple operation, and ease of maintenance make it the chiller of choice for hundreds of applications. | |
| This standard, closed-loop chiller is the reliable solution for many process cooling applications. It offers both indoor and outdoor models with a wide range of options, making it adaptable for... |