Glas-Col, LLC Resin Reaction Flask Mantle 516

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM resin reaction flask mantle provides even heat distribution to prevent scorching of clear resinous material.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM resin reaction flask mantle provides even heat distribution to prevent scorching of clear resinous material.

Suppliers

Company
Product
Description
Supplier Links
Resin Reaction Flask Mantle - 516 - Glas-Col, LLC
Terre Haute, IN, USA
Resin Reaction Flask Mantle
516
Resin Reaction Flask Mantle 516
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM resin reaction flask mantle provides even heat distribution to prevent scorching of clear resinous material.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM resin reaction flask mantle provides even heat distribution to prevent scorching of clear resinous material.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 516
Product Name Resin Reaction Flask Mantle
Configuration Mantle
Electrical Specs 115 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
Flask 2000 ml (122 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Control - 104A PLSM312K - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 15A 120 V, 3-Wire Ground and Line Cord
Power 1800 watts
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 12000 ml (732 cubic inches)
View Details
Large Capacity Stirmantle - 100D AMS114 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115V
Features Stirring
View Details