Glas-Col, LLC Low Profile Control 104A PLSM312K

Description
The low profile temperature controls feature a 1/32 DIN format with 1, 2 or 3 load receptacles. Control uses one thermocouple to operate all load receptacles simultaneously. Easy set-up and simple input commands make this control very "user friendly." These contols are single-loop, auto-tuning temperature contollers that automatically set PID control parameters for optimum system performance.
Description
The low profile temperature controls feature a 1/32 DIN format with 1, 2 or 3 load receptacles. Control uses one thermocouple to operate all load receptacles simultaneously. Easy set-up and simple input commands make this control very "user friendly." These contols are single-loop, auto-tuning temperature contollers that automatically set PID control parameters for optimum system performance.

Suppliers

Company
Product
Description
Supplier Links
Low Profile Control - 104A PLSM312K - Glas-Col, LLC
Terre Haute, IN, USA
Low Profile Control
104A PLSM312K
Low Profile Control 104A PLSM312K
The low profile temperature controls feature a 1/32 DIN format with 1, 2 or 3 load receptacles. Control uses one thermocouple to operate all load receptacles simultaneously. Easy set-up and simple input commands make this control very "user friendly." These contols are single-loop, auto-tuning temperature contollers that automatically set PID control parameters for optimum system performance.

The low profile temperature controls feature a 1/32 DIN format with 1, 2 or 3 load receptacles. Control uses one thermocouple to operate all load receptacles simultaneously. Easy set-up and simple input commands make this control very "user friendly." These contols are single-loop, auto-tuning temperature contollers that automatically set PID control parameters for optimum system performance.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PLSM312K
Product Name Low Profile Control
Configuration Controller
Electrical Specs 15A 120 V, 3-Wire Ground and Line Cord
Power 1800 watts
Diameter 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 500 ml (30.51 cubic inches)
View Details
Series M Mantle - 100C M100 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, 4' Detachable, 3-Wire Cord
Flask 200 ml (12.2 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 500 ml (30.51 cubic inches)
View Details