Glas-Col, LLC Spherical Flask Mantle 119

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM spherical flask mantle covers only the flask's bottom half, letting you see its full contents. Larger sizes have multiple circuits for ease of temperature control when a flask is less than half full.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM spherical flask mantle covers only the flask's bottom half, letting you see its full contents. Larger sizes have multiple circuits for ease of temperature control when a flask is less than half full.

Suppliers

Company
Product
Description
Supplier Links
Spherical Flask Mantle - 119 - Glas-Col, LLC
Terre Haute, IN, USA
Spherical Flask Mantle
119
Spherical Flask Mantle 119
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM spherical flask mantle covers only the flask's bottom half, letting you see its full contents. Larger sizes have multiple circuits for ease of temperature control when a flask is less than half full.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity.

The Series TM spherical flask mantle covers only the flask's bottom half, letting you see its full contents. Larger sizes have multiple circuits for ease of temperature control when a flask is less than half full.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 119
Product Name Spherical Flask Mantle
Configuration Mantle
Electrical Specs 230 V
Flask 22000 ml (1343 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 50 ml (3.05 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Micro Mantle - Pear Shaped - 100A MICP65 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 3' 2 Wire Cord
Flask 65 ml (3.97 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 1000 ml (61.02 cubic inches)
View Details