Glas-Col, LLC Micro-Expression Shaker 107A DPMINC12

Description
Our shakers are affordable and can be automated or customized for any vessel. Applications include micro-expressions for recombinant proteins and solution phase synthesis when a good mixture of heterogeneous solutions is needed. In Solid Phase chemistry the pulsation feature is extremely useful for the full reaction of resins, and other materials. In cell culture Glas-Col's density in one plate is equivalent to four plates from other manufactures. Glas-Col's Micro-Expression Shaker (Vertiga): Performs high or low speed mixing (orbital) Gives repeatable mixing results Uniform temperature 15o to 60oC range +/- 0.4 oC , with new H-Bridge output Lexan front can be opened These Incubators can be used with: 24, 48 or 96-well deep well plates for other sizes consult the factory The Incubator/Shaker has the following features: Micro-processor based control technology Speed 100 to 1200 rpm, Speed Display Resolution: 1 RPM, Speed Setting Increment: 10 RPM 4-line back-lit LCD display Built-in digital timer (seconds: 1-60, minutes: 1-60, hours: 1-24) User selectable pulse profile (Pulses-per-minute: 1-100), Ppm-duty-cycle: 1-99 % Timer and Pulse mode may be combined. Communication port (USB) Fail Safe Mode to prevent speed fluctuations Membrane switch user interface (4-button) Soft Start/Stop of motor Optional software for real time data acquisition Orbital offset .070" Furnished with hold down top for 8 or 16 deep-well plates per model
Description
Our shakers are affordable and can be automated or customized for any vessel. Applications include micro-expressions for recombinant proteins and solution phase synthesis when a good mixture of heterogeneous solutions is needed. In Solid Phase chemistry the pulsation feature is extremely useful for the full reaction of resins, and other materials. In cell culture Glas-Col's density in one plate is equivalent to four plates from other manufactures. Glas-Col's Micro-Expression Shaker (Vertiga): Performs high or low speed mixing (orbital) Gives repeatable mixing results Uniform temperature 15o to 60oC range +/- 0.4 oC , with new H-Bridge output Lexan front can be opened These Incubators can be used with: 24, 48 or 96-well deep well plates for other sizes consult the factory The Incubator/Shaker has the following features: Micro-processor based control technology Speed 100 to 1200 rpm, Speed Display Resolution: 1 RPM, Speed Setting Increment: 10 RPM 4-line back-lit LCD display Built-in digital timer (seconds: 1-60, minutes: 1-60, hours: 1-24) User selectable pulse profile (Pulses-per-minute: 1-100), Ppm-duty-cycle: 1-99 % Timer and Pulse mode may be combined. Communication port (USB) Fail Safe Mode to prevent speed fluctuations Membrane switch user interface (4-button) Soft Start/Stop of motor Optional software for real time data acquisition Orbital offset .070" Furnished with hold down top for 8 or 16 deep-well plates per model

Suppliers

Company
Product
Description
Supplier Links
Micro-Expression Shaker - 107A DPMINC12 - Glas-Col, LLC
Terre Haute, IN, USA
Micro-Expression Shaker
107A DPMINC12
Micro-Expression Shaker 107A DPMINC12
Our shakers are affordable and can be automated or customized for any vessel. Applications include micro-expressions for recombinant proteins and solution phase synthesis when a good mixture of heterogeneous solutions is needed. In Solid Phase chemistry the pulsation feature is extremely useful for the full reaction of resins, and other materials. In cell culture Glas-Col's density in one plate is equivalent to four plates from other manufactures. Glas-Col's Micro-Expression Shaker (Vertiga): Performs high or low speed mixing (orbital) Gives repeatable mixing results Uniform temperature 15o to 60oC range +/- 0.4 oC , with new H-Bridge output Lexan front can be opened These Incubators can be used with: 24, 48 or 96-well deep well plates for other sizes consult the factory The Incubator/Shaker has the following features: Micro-processor based control technology Speed 100 to 1200 rpm, Speed Display Resolution: 1 RPM, Speed Setting Increment: 10 RPM 4-line back-lit LCD display Built-in digital timer (seconds: 1-60, minutes: 1-60, hours: 1-24) User selectable pulse profile (Pulses-per-minute: 1-100), Ppm-duty-cycle: 1-99 % Timer and Pulse mode may be combined. Communication port (USB) Fail Safe Mode to prevent speed fluctuations Membrane switch user interface (4-button) Soft Start/Stop of motor Optional software for real time data acquisition Orbital offset .070" Furnished with hold down top for 8 or 16 deep-well plates per model

Our shakers are affordable and can be automated or customized for any vessel. Applications include micro-expressions for recombinant proteins and solution phase synthesis when a good mixture of heterogeneous solutions is needed. In Solid Phase chemistry the pulsation feature is extremely useful for the full reaction of resins, and other materials. In cell culture Glas-Col's density in one plate is equivalent to four plates from other manufactures.

Glas-Col's Micro-Expression Shaker (Vertiga):

  • Performs high or low speed mixing (orbital)
  • Gives repeatable mixing results
  • Uniform temperature
  • 15o to 60oC range +/- 0.4 oC , with new H-Bridge output
  • Lexan front can be opened

These Incubators can be used with:

  • 24, 48 or 96-well deep well plates
  • for other sizes consult the factory

The Incubator/Shaker has the following features:

  • Micro-processor based control technology
  • Speed 100 to 1200 rpm, Speed Display Resolution: 1 RPM, Speed Setting Increment: 10 RPM
  • 4-line back-lit LCD display
  • Built-in digital timer (seconds: 1-60, minutes: 1-60, hours: 1-24)
  • User selectable pulse profile (Pulses-per-minute: 1-100), Ppm-duty-cycle: 1-99 %
  • Timer and Pulse mode may be combined.
  • Communication port (USB)
  • Fail Safe Mode to prevent speed fluctuations
  • Membrane switch user interface (4-button)
  • Soft Start/Stop of motor
  • Optional software for real time data acquisition
  • Orbital offset .070"
  • Furnished with hold down top for 8 or 16 deep-well plates per model
Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Laboratory Shakers
Product Number 107A DPMINC12
Product Name Micro-Expression Shaker
Motion Orbital
Temperature Control None
Speed Variable
Features Timer
Frequency Range 100 to 1200 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Mid Range 3D Shaker - 099A VS22024 - Glas-Col, LLC
Specs
Motion Reciprocating
Temperature Control None
Speed Variable
View Details
Biochrom Thermostar Microplate Shaker/Incubator - G 010 290 - Biochrom, Ltd.
Specs
Motion Orbital
Temperature Control Heating
Speed Variable
View Details
Duratap Sieve Shaker -  - CSC Scientific Company, Inc.
CSC Scientific Company, Inc.
Specs
Motion Orbital
View Details
Sieve Shakers -  - Dual Manufacturing Co., Inc.
Dual Manufacturing Co., Inc.
View Details