BriskHeat Corporation HM0500-SS2

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
HM0500-SS2
HM0500-SS2

Technical Specifications

  BriskHeat Corporation
Product Category Heating Mantles
Product Name HM0500-SS2
Configuration Mantle
Certifications UR & CSA Pending
Flask 500 ml (30.51 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 12000 ml (732 cubic inches)
View Details
Spherical Mantle - 100A O1133 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 3000 ml (183 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 250 ml (15.26 cubic inches)
View Details