Glas-Col, LLC Digitrol II 104A PL624T

Description
The DigiTrol II uses a 1/16 DIN microprocessor-based , user-selectable control mode temperature control. The control features a digital dual output display for set point and process temperature indication. The automatic-tuning feature ensures increased temperature accuracy with minimum overshoot. Easy set-up and simple input commands make this control very "user friendly." The load and the thermocouple receptacles are located on the front panel for easy accessibility. Features automatic cold junction compensation and thermocouple break protection. Furnished with an immersion thermocouple with 6"-long stainless steel probe.
Description
The DigiTrol II uses a 1/16 DIN microprocessor-based , user-selectable control mode temperature control. The control features a digital dual output display for set point and process temperature indication. The automatic-tuning feature ensures increased temperature accuracy with minimum overshoot. Easy set-up and simple input commands make this control very "user friendly." The load and the thermocouple receptacles are located on the front panel for easy accessibility. Features automatic cold junction compensation and thermocouple break protection. Furnished with an immersion thermocouple with 6"-long stainless steel probe.

Suppliers

Company
Product
Description
Supplier Links
Digitrol II - 104A PL624T - Glas-Col, LLC
Terre Haute, IN, USA
Digitrol II
104A PL624T
Digitrol II 104A PL624T
The DigiTrol II uses a 1/16 DIN microprocessor-based , user-selectable control mode temperature control. The control features a digital dual output display for set point and process temperature indication. The automatic-tuning feature ensures increased temperature accuracy with minimum overshoot. Easy set-up and simple input commands make this control very "user friendly." The load and the thermocouple receptacles are located on the front panel for easy accessibility. Features automatic cold junction compensation and thermocouple break protection. Furnished with an immersion thermocouple with 6"-long stainless steel probe.

The DigiTrol II uses a 1/16 DIN microprocessor-based, user-selectable control mode temperature control. The control features a digital dual output display for set point and process temperature indication. The automatic-tuning feature ensures increased temperature accuracy with minimum overshoot. Easy set-up and simple input commands make this control very "user friendly." The load and the thermocouple receptacles are located on the front panel for easy accessibility. Features automatic cold junction compensation and thermocouple break protection. Furnished with an immersion thermocouple with 6"-long stainless steel probe.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PL624T
Product Name Digitrol II
Configuration Controller
Electrical Specs 10A 240V, 3-Wire (Load and Line) Cord
Certifications CE Certification Available
Temperature Range -200 to 350 C (-328 to 662 F)
Power 2400 watts
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Combo Mantle - 100D RX100024 - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 240 V, 6' Multi-Connect, 4' 3-Wire Power
Flask 1000 ml (61.02 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 3000 ml (183 cubic inches)
View Details
Spherical Mantle - 100A O1123 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details