Glas-Col, LLC Powrtrol 104A PL240

Description
The PowrTrol control is a solid-state, proportional-voltage power control that provides precise manual control of heating mantles, tapes, cords, and other resistive loads. The output range is conveniently adjustable from 5-100% of rated voltage. This unit features a single output.
Description
The PowrTrol control is a solid-state, proportional-voltage power control that provides precise manual control of heating mantles, tapes, cords, and other resistive loads. The output range is conveniently adjustable from 5-100% of rated voltage. This unit features a single output.

Suppliers

Company
Product
Description
Supplier Links
Powrtrol - 104A PL240 - Glas-Col, LLC
Terre Haute, IN, USA
Powrtrol
104A PL240
Powrtrol 104A PL240
The PowrTrol control is a solid-state, proportional-voltage power control that provides precise manual control of heating mantles, tapes, cords, and other resistive loads. The output range is conveniently adjustable from 5-100% of rated voltage. This unit features a single output.

The PowrTrol control is a solid-state, proportional-voltage power control that provides precise manual control of heating mantles, tapes, cords, and other resistive loads. The output range is conveniently adjustable from 5-100% of rated voltage. This unit features a single output.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PL240
Product Name Powrtrol
Configuration Controller
Electrical Specs 10A ;240 V, 3-Wire Line Cord
Certifications CE Certification Available
Power 2400 watts
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 100 ml (6.1 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Erlenmeyer Flask Mantle - 100A O933 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 4000 ml (244 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 250 ml (15.26 cubic inches)
View Details