Glas-Col, LLC Limitrol 104A PC512

Description
Glas-Col's LimiTrol limiting control provides a safety backup for laboratory heating processes.When installed between the primary power or temperature control and the power source, the LimiTrol allows for over-temperature limiting. The operator simply sets the LimiTrol to the maximum temperature for the process. Should the primary power control fail, or the process temperature be exceeded for any reason, the LimiTrol will terminate power to the primary control, thus reducing the chance of damage to samples, expensive equipment, and glassware due to overheating. The unit features a manual reset, which means power will remain off until the operator restores the system. The set-point dial is calibrated in 20° C increments, and the load and thermocouple receptacles are located on the front panel for easy access. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.
Description
Glas-Col's LimiTrol limiting control provides a safety backup for laboratory heating processes.When installed between the primary power or temperature control and the power source, the LimiTrol allows for over-temperature limiting. The operator simply sets the LimiTrol to the maximum temperature for the process. Should the primary power control fail, or the process temperature be exceeded for any reason, the LimiTrol will terminate power to the primary control, thus reducing the chance of damage to samples, expensive equipment, and glassware due to overheating. The unit features a manual reset, which means power will remain off until the operator restores the system. The set-point dial is calibrated in 20° C increments, and the load and thermocouple receptacles are located on the front panel for easy access. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

Suppliers

Company
Product
Description
Supplier Links
Limitrol - 104A PC512 - Glas-Col, LLC
Terre Haute, IN, USA
Limitrol
104A PC512
Limitrol 104A PC512
Glas-Col's LimiTrol limiting control provides a safety backup for laboratory heating processes.When installed between the primary power or temperature control and the power source, the LimiTrol allows for over-temperature limiting. The operator simply sets the LimiTrol to the maximum temperature for the process. Should the primary power control fail, or the process temperature be exceeded for any reason, the LimiTrol will terminate power to the primary control, thus reducing the chance of damage to samples, expensive equipment, and glassware due to overheating. The unit features a manual reset, which means power will remain off until the operator restores the system. The set-point dial is calibrated in 20° C increments, and the load and thermocouple receptacles are located on the front panel for easy access. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

Glas-Col's LimiTrol limiting control provides a safety backup for laboratory heating processes.When installed between the primary power or temperature control and the power source, the LimiTrol allows for over-temperature limiting. The operator simply sets the LimiTrol to the maximum temperature for the process. Should the primary power control fail, or the process temperature be exceeded for any reason, the LimiTrol will terminate power to the primary control, thus reducing the chance of damage to samples, expensive equipment, and glassware due to overheating. The unit features a manual reset, which means power will remain off until the operator restores the system. The set-point dial is calibrated in 20° C increments, and the load and thermocouple receptacles are located on the front panel for easy access. Furnished with a type J immersion thermocouple with 6"-long stainless steel probe.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104A PC512
Product Name Limitrol
Configuration Controller
Electrical Specs 7.5A 120 V, 3-Wire (Load and Line) Cord
Temperature Range 0.0 to 750 C (32 to 1382 F)
Power 1200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Griffin Beaker Mantle - 100A O621 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 4000 ml (244 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 5000 ml (305 cubic inches)
View Details
Spherical Mantle - 100A O1063 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details