Glas-Col, LLC Spherical Flask Mantle 104

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM spherical flask mantle covers only the flask's bottom half, letting you see its full contents. Larger sizes have multiple circuits for ease of temperature control when a flask is less than half full.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM spherical flask mantle covers only the flask's bottom half, letting you see its full contents. Larger sizes have multiple circuits for ease of temperature control when a flask is less than half full.

Suppliers

Company
Product
Description
Supplier Links
Spherical Flask Mantle - 104 - Glas-Col, LLC
Terre Haute, IN, USA
Spherical Flask Mantle
104
Spherical Flask Mantle 104
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM spherical flask mantle covers only the flask's bottom half, letting you see its full contents. Larger sizes have multiple circuits for ease of temperature control when a flask is less than half full.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity.

The Series TM spherical flask mantle covers only the flask's bottom half, letting you see its full contents. Larger sizes have multiple circuits for ease of temperature control when a flask is less than half full.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 104
Product Name Spherical Flask Mantle
Configuration Mantle
Electrical Specs 115 V, Detachable 4' 3-Wire Cord
Certifications CSA Certified
Flask 300 ml (18.31 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Control - 104A PLSM224 - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 10A 240 V, 3-Wire Load and 3-Wire Line
Power 2400 watts
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 500 ml (30.51 cubic inches)
View Details
Spherical Flask Mantle - 119 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V
Flask 22000 ml (1343 cubic inches)
View Details