Glas-Col, LLC Premier Mantle 100M LS2108

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col's Premier heating mantle offers many high-quality features that make laboratory heating much more efficient, convenient, and safe. The Premier mantle comes with a built-in proportional power control for precise control of your operations. and is equipped to accept external controls as well, making the Premier mantle a versatile addition to any laboratory. Designed with safety in mind, the Premier mantle has a spill-capture system that no other heating mantle can equal. These two features help capture spills so they can be easily and safely contained and removed. This virtually eliminates the danger of damage to the heating elements and mantle control and protects your personnel from hot or caustic solutions. If the heating element must be replaced, it is easy and quick to do in the field.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col's Premier heating mantle offers many high-quality features that make laboratory heating much more efficient, convenient, and safe. The Premier mantle comes with a built-in proportional power control for precise control of your operations. and is equipped to accept external controls as well, making the Premier mantle a versatile addition to any laboratory. Designed with safety in mind, the Premier mantle has a spill-capture system that no other heating mantle can equal. These two features help capture spills so they can be easily and safely contained and removed. This virtually eliminates the danger of damage to the heating elements and mantle control and protects your personnel from hot or caustic solutions. If the heating element must be replaced, it is easy and quick to do in the field.

Suppliers

Company
Product
Description
Supplier Links
Premier Mantle - 100M LS2108 - Glas-Col, LLC
Terre Haute, IN, USA
Premier Mantle
100M LS2108
Premier Mantle 100M LS2108
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col's Premier heating mantle offers many high-quality features that make laboratory heating much more efficient, convenient, and safe. The Premier mantle comes with a built-in proportional power control for precise control of your operations. and is equipped to accept external controls as well, making the Premier mantle a versatile addition to any laboratory. Designed with safety in mind, the Premier mantle has a spill-capture system that no other heating mantle can equal. These two features help capture spills so they can be easily and safely contained and removed. This virtually eliminates the danger of damage to the heating elements and mantle control and protects your personnel from hot or caustic solutions. If the heating element must be replaced, it is easy and quick to do in the field.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. Glas-Col's Premier heating mantle offers many high-quality features that make laboratory heating much more efficient, convenient, and safe. The Premier mantle comes with a built-in proportional power control for precise control of your operations. and is equipped to accept external controls as well, making the Premier mantle a versatile addition to any laboratory. Designed with safety in mind, the Premier mantle has a spill-capture system that no other heating mantle can equal. These two features help capture spills so they can be easily and safely contained and removed. This virtually eliminates the danger of damage to the heating elements and mantle control and protects your personnel from hot or caustic solutions. If the heating element must be replaced, it is easy and quick to do in the field.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100M LS2108
Product Name Premier Mantle
Configuration Mantle and Controller
Electrical Specs 120 V, Integral 4', 3-Wire Cord
Certifications UL Fire Rated Plastic Enclosure
Flask 1000 ml (61.02 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Combo Mantle - 100D RX100024 - Glas-Col, LLC
Specs
Configuration Mantle and Controller
Electrical Specs 240 V, 6' Multi-Connect, 4' 3-Wire Power
Flask 1000 ml (61.02 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 3000 ml (183 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Resin Reaction Flask Mantle - 100A O570 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details