Glas-Col, LLC Five Gallon Can Mantle 100D DH111BCH

Description
Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450° internal operating temperature (650° for Series STM), enough power for most applications. Can be adapted to special applications with custom sizes, bottom holes, and special electrical devices. Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures.
Description
Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450° internal operating temperature (650° for Series STM), enough power for most applications. Can be adapted to special applications with custom sizes, bottom holes, and special electrical devices. Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures.

Suppliers

Company
Product
Description
Supplier Links
Five Gallon Can Mantle - 100D DH111BCH - Glas-Col, LLC
Terre Haute, IN, USA
Five Gallon Can Mantle
100D DH111BCH
Five Gallon Can Mantle 100D DH111BCH
Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450° internal operating temperature (650° for Series STM), enough power for most applications. Can be adapted to special applications with custom sizes, bottom holes, and special electrical devices. Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures.

Rigid housing provides strength and durability while supporting the weight of the vessel. Fabric interior to softly nest glass vessels and reduce the chance of thermal shock. Adaptable to most vessels including larger sizes. Withstands 450° internal operating temperature (650° for Series STM), enough power for most applications. Can be adapted to special applications with custom sizes, bottom holes, and special electrical devices. Feet on smaller sizes designed to provide stability and promote cooler exterior temperatures.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100D DH111BCH
Product Name Five Gallon Can Mantle
Configuration Mantle and Controller
Electrical Specs 115 V, 8' Attached Cord, 3-Wire Cord
Flask 18927 ml (1155 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Control - 104A PLSM112 - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 15A 120 V, 3-Wire Ground and Line Cord
Power 1800 watts
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 125 ml (7.63 cubic inches)
View Details
Spherical Mantle - 100A O1123 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details