Glas-Col, LLC StirMantle Complete System 100D EMS109

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. The StirControl creates and synchronizes the magnetic field. Heating and stirring are independent.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. The StirControl creates and synchronizes the magnetic field. Heating and stirring are independent.

Suppliers

Company
Product
Description
Supplier Links
StirMantle Complete System - 100D EMS109 - Glas-Col, LLC
Terre Haute, IN, USA
StirMantle Complete System
100D EMS109
StirMantle Complete System 100D EMS109
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. The StirControl creates and synchronizes the magnetic field. Heating and stirring are independent.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM stirmantle adds electromagnetic stirring to the TM series heating mantle for spherical flasks. The StirControl creates and synchronizes the magnetic field. Heating and stirring are independent.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100D EMS109
Product Name StirMantle Complete System
Configuration Mantle and Controller
Electrical Specs 230 V Mantle, 60 VA.50-750 rpm.
Features Stirring
Certifications CSA Certified
Flask 1000 ml (61.02 cubic inches)
Unlock Full Specs
to access all available technical data

Similar Products

StirMantle - 100D TEM107 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V
Features Stirring
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 5000 ml (305 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Micro Mantle - Spherical - 100A MIC20 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 3' 2 Wire Cord
Certifications CSA Certified
View Details