Glas-Col, LLC STM High Temp Fabric Mantle 100B STM1700S

Description
For high wattage, high temperature use in distillations and fractionations which are often continuous and require a high rate of distillation. The fabric temperature limit is 600° C making it practically impervious to temperature and extrememely resistant to "burn out." Durable gas tight cylindrical aluminum housing and resilient fabric inside provide the perfect support for glass vessels. Terminals for circuits contained in integral terminal box for permanent connection, with 3" legs, sealed, and with purging connections. Caution: High temp STM mantles are not recommended for use with flammable solvents unless used with the Glas-Col half scale or full poncho.
Description
For high wattage, high temperature use in distillations and fractionations which are often continuous and require a high rate of distillation. The fabric temperature limit is 600° C making it practically impervious to temperature and extrememely resistant to "burn out." Durable gas tight cylindrical aluminum housing and resilient fabric inside provide the perfect support for glass vessels. Terminals for circuits contained in integral terminal box for permanent connection, with 3" legs, sealed, and with purging connections. Caution: High temp STM mantles are not recommended for use with flammable solvents unless used with the Glas-Col half scale or full poncho.

Suppliers

Company
Product
Description
Supplier Links
STM High Temp Fabric Mantle - 100B STM1700S - Glas-Col, LLC
Terre Haute, IN, USA
STM High Temp Fabric Mantle
100B STM1700S
STM High Temp Fabric Mantle 100B STM1700S
For high wattage, high temperature use in distillations and fractionations which are often continuous and require a high rate of distillation. The fabric temperature limit is 600° C making it practically impervious to temperature and extrememely resistant to "burn out." Durable gas tight cylindrical aluminum housing and resilient fabric inside provide the perfect support for glass vessels. Terminals for circuits contained in integral terminal box for permanent connection, with 3" legs, sealed, and with purging connections. Caution: High temp STM mantles are not recommended for use with flammable solvents unless used with the Glas-Col half scale or full poncho.

For high wattage, high temperature use in distillations and fractionations which are often continuous and require a high rate of distillation. The fabric temperature limit is 600° C making it practically impervious to temperature and extrememely resistant to "burn out." Durable gas tight cylindrical aluminum housing and resilient fabric inside provide the perfect support for glass vessels.

Terminals for circuits contained in integral terminal box for permanent connection, with 3" legs, sealed, and with purging connections.

Caution: High temp STM mantles are not recommended for use with flammable solvents unless used with the Glas-Col half scale or full poncho.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100B STM1700S
Product Name STM High Temp Fabric Mantle
Configuration Mantle
Electrical Specs 230V
Flask 50000 ml (3051 cubic inches)
Temperature Range ? to 600 C (? to 1112 F)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 50 ml (3.05 cubic inches)
View Details
Metal Beaker Mantle - 100A O632 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Flask 2000 ml (122 cubic inches)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 1000 ml (61.02 cubic inches)
View Details