Glas-Col, LLC Paint Can Mantle 100D CH097PL

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM mantles for paint cans in pint, quart and gallon sizes.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM mantles for paint cans in pint, quart and gallon sizes.

Suppliers

Company
Product
Description
Supplier Links
Paint Can Mantle - 100D CH097PL - Glas-Col, LLC
Terre Haute, IN, USA
Paint Can Mantle
100D CH097PL
Paint Can Mantle 100D CH097PL
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM mantles for paint cans in pint, quart and gallon sizes.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM mantles for paint cans in pint, quart and gallon sizes.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100D CH097PL
Product Name Paint Can Mantle
Configuration Mantle and Controller
Unlock Full Specs
to access all available technical data

Similar Products

BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 50 ml (3.05 cubic inches)
View Details
Low Profile Control - 104A PLSM312 - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 15A 120 V, 3-Wire Ground and Line Cord
Power 1800 watts
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 1000 ml (61.02 cubic inches)
View Details