Glas-Col, LLC Series M Mantle 100C M108

Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series M mantle is a compact aluminum shelled mantle for spherical flasks. Only the bottom of the flask is covered so the contents are fully visible.
Description
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series M mantle is a compact aluminum shelled mantle for spherical flasks. Only the bottom of the flask is covered so the contents are fully visible.

Suppliers

Company
Product
Description
Supplier Links
Series M Mantle - 100C M108 - Glas-Col, LLC
Terre Haute, IN, USA
Series M Mantle
100C M108
Series M Mantle 100C M108
Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series M mantle is a compact aluminum shelled mantle for spherical flasks. Only the bottom of the flask is covered so the contents are fully visible.

Heating mantles are preferred to Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series M mantle is a compact aluminum shelled mantle for spherical flasks. Only the bottom of the flask is covered so the contents are fully visible.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100C M108
Product Name Series M Mantle
Configuration Mantle
Electrical Specs 115 V, 4' Detachable, 3-Wire Cord
Flask 1000 ml (61.02 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
Low Profile Control - 104A PLSM312T - Glas-Col, LLC
Specs
Configuration Controller
Electrical Specs 15A 120 V, 3-Wire Ground and Line Cord
Power 1800 watts
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR & CSA Pending
Flask 3000 ml (183 cubic inches)
View Details
Series STM Mantle - 100B STM701 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Detachable 4' 3-Wire Cord
Flask 250 ml (15.26 cubic inches)
View Details