Glas-Col, LLC Buchner Funnel Mantle - Fritted Plate 100B TM841

Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM buchner funnel mantle provides convenient support for the funnel and gentle heat for solutions that must be kept warm during transfer.
Description
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM buchner funnel mantle provides convenient support for the funnel and gentle heat for solutions that must be kept warm during transfer.

Suppliers

Company
Product
Description
Supplier Links
Buchner Funnel Mantle - Fritted Plate - 100B TM841 - Glas-Col, LLC
Terre Haute, IN, USA
Buchner Funnel Mantle - Fritted Plate
100B TM841
Buchner Funnel Mantle - Fritted Plate 100B TM841
Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM buchner funnel mantle provides convenient support for the funnel and gentle heat for solutions that must be kept warm during transfer.

Heating mantles are preferred over Bunsen burners or hot plates for organic liquids. They provide even heating (no hot spots) and maximum surface coverage for better temperature uniformity. The Series TM buchner funnel mantle provides convenient support for the funnel and gentle heat for solutions that must be kept warm during transfer.

Supplier's Site

Technical Specifications

  Glas-Col, LLC
Product Category Heating Mantles
Product Number 100B TM841
Product Name Buchner Funnel Mantle - Fritted Plate
Configuration Mantle
Electrical Specs 230 V, Detachable 4' 3-Wire Cord
Flask 3000 ml (183 cubic inches)
Temperature Range ? to 400 C (? to 752 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hemispherical Mantle - 100A O417 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 230 V, Separable 4' 2 Wire Cord
Flask 12000 ml (732 cubic inches)
View Details
Self-Standing Laboratory Heating Mantles - LHM - OMEGA Engineering, Inc.
Specs
Configuration Mantle
Flask 50 to 5000 ml (3.05 to 305 cubic inches)
Temperature Range ? to 482 C (? to 900 F)
View Details
BriskHeat Corporation
Specs
Configuration Mantle
Certifications UR Pending
Flask 100 ml (6.1 cubic inches)
View Details
60° Funnel Mantle - 100A O714 - Glas-Col, LLC
Specs
Configuration Mantle
Electrical Specs 115 V, Separable 4' 2 Wire Cord
Certifications CSA Certified
View Details